Anatech Electronics, Inc. 881 MHz CDMA, RF-Rx Saw Filter AM881S525

Description
881 MHz CDMA, RF-Rx Saw Filter
Request a Quote
Description
881 MHz CDMA, RF-Rx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
881 MHz CDMA, RF-Rx Saw Filter - AM881S525 - Anatech Electronics, Inc.
Garfield, NJ, United States
881 MHz CDMA, RF-Rx Saw Filter
AM881S525
881 MHz CDMA, RF-Rx Saw Filter AM881S525
881 MHz CDMA, RF-Rx Saw Filter

881 MHz CDMA, RF-Rx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM881S525
Product Name 881 MHz CDMA, RF-Rx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 882 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3503.5 MHz Cavity Filter - AB3503B755 - Anatech Electronics, Inc.
Specs
Fc 3504 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB1999B616 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
5785 MHz Cavity Band Pass Filter - AB5785B745 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 20000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B1344 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details