Anatech Electronics, Inc. 881 MHz CDMA, RF-Rx Saw Filter AM881S417

Description
881 MHz CDMA, RF-Rx Saw Filter
Request a Quote
Description
881 MHz CDMA, RF-Rx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
881 MHz CDMA, RF-Rx Saw Filter - AM881S417 - Anatech Electronics, Inc.
Garfield, NJ, United States
881 MHz CDMA, RF-Rx Saw Filter
AM881S417
881 MHz CDMA, RF-Rx Saw Filter AM881S417
881 MHz CDMA, RF-Rx Saw Filter

881 MHz CDMA, RF-Rx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM881S417
Product Name 881 MHz CDMA, RF-Rx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 882 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1349 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details
4775 MHz Cavity Band Pass Filter - AB4775B1316 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4775 MHz
Bandwidth 150000 kHz
View Details