Anatech Electronics, Inc. 881.5 MHz Saw CDMA Band Pass Filter AM881S1084

Description
881.5 MHz Saw CDMA Band Pass Filter
Request a Quote
Description
881.5 MHz Saw CDMA Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
881.5 MHz Saw CDMA Band Pass Filter - AM881S1084 - Anatech Electronics, Inc.
Garfield, NJ, United States
881.5 MHz Saw CDMA Band Pass Filter
AM881S1084
881.5 MHz Saw CDMA Band Pass Filter AM881S1084
881.5 MHz Saw CDMA Band Pass Filter

881.5 MHz Saw CDMA Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM881S1084
Product Name 881.5 MHz Saw CDMA Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 882 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

11138-11198 MHz Cavity Band Pass Filter - AB11168B1065 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11168 MHz
Bandwidth 60000 kHz
View Details
4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details
3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details