Anatech Electronics, Inc.
PCS Ceramic BPF
AM881B347
Description
PCS Ceramic BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
PCS Ceramic BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM881B347 |
|
Product Name
|
PCS Ceramic BPF |
|
Filter Design
|
Ceramic Filter
|
|
Fc
|
881 MHz
|
|
Bandwidth
|
25000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2492 MHz
Bandwidth
16500 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3825 MHz
Bandwidth
700000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3300 MHz
Bandwidth
50000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4512 MHz
Bandwidth
225000 kHz
View Details