Anatech Electronics, Inc. 869 MHz Wireless, RF Saw Filter AM869S522

Description
869 MHz Wireless, RF Saw Filter
Request a Quote
Description
869 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
869 MHz Wireless, RF Saw Filter - AM869S522 - Anatech Electronics, Inc.
Garfield, NJ, United States
869 MHz Wireless, RF Saw Filter
AM869S522
869 MHz Wireless, RF Saw Filter AM869S522
869 MHz Wireless, RF Saw Filter

869 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM869S522
Product Name 869 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 869 MHz
Bandwidth 2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1122 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
5900 MHz Cavity Band Pass Filter - AB5900B776 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 10000 kHz
View Details
2482-2502MHz Cavity Band Pass Filter - AB2492B1210 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 20000 kHz
View Details