Anatech Electronics, Inc. 85 MHz IF Saw Filter 19 MHz Bandwidth AM85S574

Description
85 MHz IF Saw Filter 19 MHz Bandwidth
Request a Quote
Description
85 MHz IF Saw Filter 19 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
85 MHz IF Saw Filter 19 MHz Bandwidth - AM85S574 - Anatech Electronics, Inc.
Garfield, NJ, United States
85 MHz IF Saw Filter 19 MHz Bandwidth
AM85S574
85 MHz IF Saw Filter 19 MHz Bandwidth AM85S574
85 MHz IF Saw Filter 19 MHz Bandwidth

85 MHz IF Saw Filter 19 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM85S574
Product Name 85 MHz IF Saw Filter 19 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 85.1 MHz
Bandwidth 19690 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3460 MHz Cavity Band Pass Filter - AB3460B648 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 50000 kHz
View Details
542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
2400-2483 MHz Cavity Band Pass Filter - AB2441B780 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details