Anatech Electronics, Inc. 858.5 MHz Ceramic Band Pass Filter AM858B1211

Description
858.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
858.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
858.5 MHz Ceramic Band Pass Filter - AM858B1211 - Anatech Electronics, Inc.
Garfield, NJ, United States
858.5 MHz Ceramic Band Pass Filter
AM858B1211
858.5 MHz Ceramic Band Pass Filter AM858B1211
858.5 MHz Ceramic Band Pass Filter

858.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM858B1211
Product Name 858.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 858 MHz
Bandwidth 15000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
2466.5 MHz WiFi Cavity Band Pass Filter - AB2466B1269 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2466 MHz
Bandwidth 22000 kHz
View Details