Anatech Electronics, Inc. 836 MHz CDMA, RF-Tx SAW Filter AM836S421

Description
836 MHz CDMA, RF-Tx SAW Filter
Request a Quote
Description
836 MHz CDMA, RF-Tx SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
836 MHz CDMA, RF-Tx SAW Filter - AM836S421 - Anatech Electronics, Inc.
Garfield, NJ, United States
836 MHz CDMA, RF-Tx SAW Filter
AM836S421
836 MHz CDMA, RF-Tx SAW Filter AM836S421
836 MHz CDMA, RF-Tx SAW Filter

836 MHz CDMA, RF-Tx SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM836S421
Product Name 836 MHz CDMA, RF-Tx SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 836 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2212 MHz WiFi Cavity Band Pass Filter - AB2212B978 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2212 MHz
Bandwidth 22000 kHz
View Details
2038.5-2048.5 MHz Cavity Filter - AB2043B11208 - Anatech Electronics, Inc.
Specs
Fc 2044 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B1104 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details