Anatech Electronics, Inc. 836 MHz CDMA, RF-Tx SAW Filter AM836S416

Description
836 MHz CDMA, RF-Tx SAW Filter
Request a Quote
Description
836 MHz CDMA, RF-Tx SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
836 MHz CDMA, RF-Tx SAW Filter - AM836S416 - Anatech Electronics, Inc.
Garfield, NJ, United States
836 MHz CDMA, RF-Tx SAW Filter
AM836S416
836 MHz CDMA, RF-Tx SAW Filter AM836S416
836 MHz CDMA, RF-Tx SAW Filter

836 MHz CDMA, RF-Tx SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM836S416
Product Name 836 MHz CDMA, RF-Tx SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 836 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2610 MHz Cavity Band Pass Filter - AB2610B849 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2610 MHz
Bandwidth 30000 kHz
View Details
2300 MHz Cavity Band Pass Filter - AB2300B1273 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details
5.8GHz Cavity Band Pass Filter - AB5800B527 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Bandwidth 40000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B742 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details