Anatech Electronics, Inc. 836.5 MHz Ceramic Band Pass Filter AM836B1660

Description
836.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
836.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
836.5 MHz Ceramic Band Pass Filter - AM836B1660 - Anatech Electronics, Inc.
Garfield, NJ, United States
836.5 MHz Ceramic Band Pass Filter
AM836B1660
836.5 MHz Ceramic Band Pass Filter AM836B1660
836.5 MHz Ceramic Band Pass Filter

836.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM836B1660
Product Name 836.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 836 MHz
Bandwidth 12500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2458B631 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 34000 kHz
View Details
3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details