Anatech Electronics, Inc. 834.6 MHz Ceramic Band Pass Filter AM834B1246

Description
834.6 MHz Ceramic Band Pass Filter
Request a Quote
Description
834.6 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
834.6 MHz Ceramic Band Pass Filter - AM834B1246 - Anatech Electronics, Inc.
Garfield, NJ, United States
834.6 MHz Ceramic Band Pass Filter
AM834B1246
834.6 MHz Ceramic Band Pass Filter AM834B1246
834.6 MHz Ceramic Band Pass Filter

834.6 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM834B1246
Product Name 834.6 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 835 MHz
Bandwidth 15000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details
5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2337.5 MHz Cavity Band Pass Filter - AB2337B1007 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2338 MHz
Bandwidth 19200 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details