Anatech Electronics, Inc. 831.5 MHz Ceramic Band Pass Filter AM831B1159

Description
831.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
831.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
831.5 MHz Ceramic Band Pass Filter - AM831B1159 - Anatech Electronics, Inc.
Garfield, NJ, United States
831.5 MHz Ceramic Band Pass Filter
AM831B1159
831.5 MHz Ceramic Band Pass Filter AM831B1159
831.5 MHz Ceramic Band Pass Filter

831.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM831B1159
Product Name 831.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 832 MHz
Bandwidth 35000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5825 MHz Cavity Band Pass Filter - AB5825B585 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 40000 kHz
View Details
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details