Anatech Electronics, Inc. 82.5MHz IF SAW Filter AM82S658

Description
82.5MHz IF SAW Filter
Request a Quote
Description
82.5MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
82.5MHz IF SAW Filter - AM82S658 - Anatech Electronics, Inc.
Garfield, NJ, United States
82.5MHz IF SAW Filter
AM82S658
82.5MHz IF SAW Filter AM82S658
82.5MHz IF SAW Filter

82.5MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM82S658
Product Name 82.5MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 82.5 MHz
Bandwidth 18000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5490 MHz Cavity Band Pass Filter - AB5490B562 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5490 MHz
Bandwidth 10000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with N-F connectors - AB2350B490-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B1205 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 115000 kHz
View Details