Anatech Electronics, Inc. 822.5 MHz Ceramic Band Pass Filter AM822B1303

Description
822.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
822.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
822.5 MHz Ceramic Band Pass Filter - AM822B1303 - Anatech Electronics, Inc.
Garfield, NJ, United States
822.5 MHz Ceramic Band Pass Filter
AM822B1303
822.5 MHz Ceramic Band Pass Filter AM822B1303
822.5 MHz Ceramic Band Pass Filter

822.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM822B1303
Product Name 822.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 822 MHz
Bandwidth 15000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1920 MHz LTE Frequency Band 1 Cavity Band Pass Filter - AB1920B991 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1920 MHz
Bandwidth 140000 kHz
View Details
10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details
2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details