Anatech Electronics, Inc. 5530 MHz WiFi Cavity Filter AB5530B541

Description
5530 MHz WiFi Cavity Filter
Request a Quote
Description
5530 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Garfield, NJ, United States
5530 MHz WiFi Cavity Filter
AB5530B541
5530 MHz WiFi Cavity Filter AB5530B541
5530 MHz WiFi Cavity Filter

5530 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5530B541
Product Name 5530 MHz WiFi Cavity Filter
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details
2412 MHz Cavity Band Pass Filter - AB2412B498 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 11000 kHz
View Details