Anatech Electronics, Inc. 820 MHz / 1927.5 MHz Ceramic Duplexer AM820-1927D1119

Description
820 MHz / 1927.5 MHz Ceramic Duplexer
Request a Quote
Description
820 MHz / 1927.5 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
820 MHz / 1927.5 MHz Ceramic Duplexer - AM820-1927D1119 - Anatech Electronics, Inc.
Garfield, NJ, United States
820 MHz / 1927.5 MHz Ceramic Duplexer
AM820-1927D1119
820 MHz / 1927.5 MHz Ceramic Duplexer AM820-1927D1119
820 MHz / 1927.5 MHz Ceramic Duplexer

820 MHz / 1927.5 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM820-1927D1119
Product Name 820 MHz / 1927.5 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

704-716 MHz / 734-746 MHz Cavity Duplexer - AD710-740D454 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
1465 MHz / 2930 MHz / 4395 MHz Triplexer - AD1465-2930-4395TR322 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3500 dB
View Details
746-763 MHz / 777-793 MHz Cavity Duplexer - AD754-785D406 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
Return Loss 14 dB
View Details
2442.5 / 2557.5 MHz Cavity Duplexer - AD2442-2557D470 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details