Anatech Electronics, Inc. 2000 MHz / 4000 MHz / 6000 MHz Triplexer AD2000-4000-6000TR299

Description
2000 MHz / 4000 MHz / 6000 MHz Triplexer
Request a Quote
Description
2000 MHz / 4000 MHz / 6000 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2000 MHz / 4000 MHz / 6000 MHz Triplexer - AD2000-4000-6000TR299 - Anatech Electronics, Inc.
Garfield, NJ, United States
2000 MHz / 4000 MHz / 6000 MHz Triplexer
AD2000-4000-6000TR299
2000 MHz / 4000 MHz / 6000 MHz Triplexer AD2000-4000-6000TR299
2000 MHz / 4000 MHz / 6000 MHz Triplexer

2000 MHz / 4000 MHz / 6000 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD2000-4000-6000TR299
Product Name 2000 MHz / 4000 MHz / 6000 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

5G/LTE Frequency Band 30(WCS)/ Band 41 / Band 66(Extended AWS) /Band 71 Multiplexer - AE2355-2593-2155-634MP1021 - Anatech Electronics, Inc.
Specs
Device Type Multiplexer
Package Type Connectorized
Connectors Type N; N-Type (F)
View Details
800 MHz / 1600 MHz / 2400 MHz Triplexer - AD800-1600-2400TR295 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3500 dB
View Details
3115-3315 MHz / 3400-3600 MHz Cavity Duplexer - AE3215-3500DB5427 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.6000 dB
Return Loss 15 dB
View Details
2200-2206 MHz / 2226-2290 MHz Cavity Duplexer - AE2203-2258DB5500 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss -15 dB
View Details