Anatech Electronics, Inc. 5.755-5.77 5 GHz, 5.795-5.81 5 GHz cavity duplexer AD5765-5805D265S

Description
5.755-5.77 5 GHz, 5.795-5.815 GHz cavity duplexer
Request a Quote
Description
5.755-5.77 5 GHz, 5.795-5.815 GHz cavity duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.755-5.77 5 GHz, 5.795-5.81 5 GHz cavity duplexer - AD5765-5805D265S - Anatech Electronics, Inc.
Garfield, NJ, United States
5.755-5.77 5 GHz, 5.795-5.81 5 GHz cavity duplexer
AD5765-5805D265S
5.755-5.77 5 GHz, 5.795-5.81 5 GHz cavity duplexer AD5765-5805D265S
5.755-5.77 5 GHz, 5.795-5.815 GHz cavity duplexer

5.755-5.77 5 GHz, 5.795-5.815 GHz cavity duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD5765-5805D265S
Product Name 5.755-5.77 5 GHz, 5.795-5.81 5 GHz cavity duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2300 MHz / 4600 MHz / 6900 MHz Triplexer - AD2300-4600-6900TR300 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3000 dB
View Details
457.2-458.65 MHz / 467.2-468.65 MHz Cavity Duplexer - AE458-468DB5516 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details
634 / 698 MHz Cavity Duplexer with N-type Female connectors - AE634-698DB5448-N - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details
1445 / 1493 MHz Cavity Duplexer - AE1445-1493DB5449 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Return Loss 18 dB
View Details