Anatech Electronics, Inc. 3437.5 MHz 3537.5 MHz Cavity Duplexer AD3437-3537D240

Description
3437.5 MHz 3537.5 MHz Cavity Duplexer for WiMax applications
Request a Quote
Description
3437.5 MHz 3537.5 MHz Cavity Duplexer for WiMax applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3437.5 MHz 3537.5 MHz Cavity Duplexer - AD3437-3537D240 - Anatech Electronics, Inc.
Garfield, NJ, United States
3437.5 MHz 3537.5 MHz Cavity Duplexer
AD3437-3537D240
3437.5 MHz 3537.5 MHz Cavity Duplexer AD3437-3537D240
3437.5 MHz 3537.5 MHz Cavity Duplexer for WiMax applications

3437.5 MHz 3537.5 MHz Cavity Duplexer for WiMax applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD3437-3537D240
Product Name 3437.5 MHz 3537.5 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1750-2125 MHz / 2200-2300 MHz Cavity Diplexer - AE1937-2250DP5460 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details
LTE Band 12 Cavity Duplexer - AE710-737DB5474 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 14 dB
View Details
DC-2 GHz / 2-4 GHz / 4-8 GHz / 8-12 GHz Quadruplexer - AE2G-3G-6G-10GQP8354 - Anatech Electronics, Inc.
Specs
Device Type Quadplexer
Package Type Connectorized
Connectors SMA; SMA (F)
View Details