Anatech Electronics, Inc.
80MHz SAW BPF
AM80S811
Description
80MHz SAW BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
80MHz SAW BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM80S811 |
|
Product Name
|
80MHz SAW BPF |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
80 MHz
|
|
Bandwidth
|
12050 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1940 MHz
Bandwidth
435000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4900 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1988 MHz
Bandwidth
25000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2436 MHz
Bandwidth
70000 kHz
View Details