Anatech Electronics, Inc. 80.0MHz IF SAW Filter AM80S677

Description
80.0MHz IF SAW Filter
Request a Quote
Description
80.0MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
80.0MHz IF SAW Filter - AM80S677 - Anatech Electronics, Inc.
Garfield, NJ, United States
80.0MHz IF SAW Filter
AM80S677
80.0MHz IF SAW Filter AM80S677
80.0MHz IF SAW Filter

80.0MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM80S677
Product Name 80.0MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 80 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details
2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details