Anatech Electronics, Inc. 80 MHz IF Saw Filter 20 MHz Bandwidth AM80S570

Description
80 MHz IF Saw Filter 20 MHz Bandwidth
Request a Quote
Description
80 MHz IF Saw Filter 20 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
80 MHz IF Saw Filter 20 MHz Bandwidth - AM80S570 - Anatech Electronics, Inc.
Garfield, NJ, United States
80 MHz IF Saw Filter 20 MHz Bandwidth
AM80S570
80 MHz IF Saw Filter 20 MHz Bandwidth AM80S570
80 MHz IF Saw Filter 20 MHz Bandwidth

80 MHz IF Saw Filter 20 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM80S570
Product Name 80 MHz IF Saw Filter 20 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 80 MHz
Bandwidth 20200 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2385 MHz WiFi Cavity Band Pass Filter - AB2385B1286 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2385 MHz
Bandwidth 22000 kHz
View Details
2466.5 MHz WiFi Cavity Band Pass Filter - AB2466B1269 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2466 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details