Anatech Electronics, Inc. 5600 MHz Cavity Band Pass Filter AB5600B1268

Description
5600 MHz Cavity Band Pass Filter
Request a Quote
Description
5600 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5600 MHz Cavity Band Pass Filter - AB5600B1268 - Anatech Electronics, Inc.
Garfield, NJ, United States
5600 MHz Cavity Band Pass Filter
AB5600B1268
5600 MHz Cavity Band Pass Filter AB5600B1268
5600 MHz Cavity Band Pass Filter

5600 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5600B1268
Product Name 5600 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 220000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B1349 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B619 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
5757 MHz Cavity Band Pass Filter - AB5757B658 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5757 MHz
Bandwidth 20000 kHz
View Details