Anatech Electronics, Inc. 80MHz SAW BPF AM80S562

Description
80MHz SAW BPF
Request a Quote
Description
80MHz SAW BPF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
80MHz SAW BPF - AM80S562 - Anatech Electronics, Inc.
Garfield, NJ, United States
80MHz SAW BPF
AM80S562
80MHz SAW BPF AM80S562
80MHz SAW BPF

80MHz SAW BPF

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM80S562
Product Name 80MHz SAW BPF
Filter Type Bandpass
Filter Design Saw Filter
Fc 80 MHz
Bandwidth 9450 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5710 MHz Cavity Band Pass Filter - AB5710B587 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5710 MHz
Bandwidth 10000 kHz
View Details
5495 MHz WiFi Cavity Filter - AB5495B1045 - Anatech Electronics, Inc.
Specs
Fc 5495 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2049B697 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1106 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details