Anatech Electronics, Inc. 806 MHz Ceramic Band Pass Filter AM806B1337

Description
806 MHz Ceramic Band Pass Filter
Request a Quote
Description
806 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
806 MHz Ceramic Band Pass Filter - AM806B1337 - Anatech Electronics, Inc.
Garfield, NJ, United States
806 MHz Ceramic Band Pass Filter
AM806B1337
806 MHz Ceramic Band Pass Filter AM806B1337
806 MHz Ceramic Band Pass Filter

806 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM806B1337
Product Name 806 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 806 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details