Anatech Electronics, Inc. 800 MHz Ceramic Band Pass Filter AM800B1350

Description
800 MHz Ceramic Band Pass Filter
Request a Quote
Description
800 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
800 MHz Ceramic Band Pass Filter - AM800B1350 - Anatech Electronics, Inc.
Garfield, NJ, United States
800 MHz Ceramic Band Pass Filter
AM800B1350
800 MHz Ceramic Band Pass Filter AM800B1350
800 MHz Ceramic Band Pass Filter

800 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM800B1350
Product Name 800 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 800 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B480 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details