Anatech Electronics, Inc. 8.33 MHz Crystal Band Pass Filter AM8.33CR208

Description
8.33 MHz Crystal Band Pass Filter
Request a Quote
Description
8.33 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8.33 MHz Crystal Band Pass Filter - AM8.33CR208 - Anatech Electronics, Inc.
Garfield, NJ, United States
8.33 MHz Crystal Band Pass Filter
AM8.33CR208
8.33 MHz Crystal Band Pass Filter AM8.33CR208
8.33 MHz Crystal Band Pass Filter

8.33 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM8.33CR208
Product Name 8.33 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 8.33 MHz
Bandwidth 100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3430 MHz Cavity Band Pass Filter - AB3430B839 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 5000 kHz
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B687 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details