Anatech Electronics, Inc. 79 MHz IF Saw Filter 20 MHz Bandwidth AM79S568

Description
79 MHz IF Saw Filter 20 MHz Bandwidth
Request a Quote
Description
79 MHz IF Saw Filter 20 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
79 MHz IF Saw Filter 20 MHz Bandwidth - AM79S568 - Anatech Electronics, Inc.
Garfield, NJ, United States
79 MHz IF Saw Filter 20 MHz Bandwidth
AM79S568
79 MHz IF Saw Filter 20 MHz Bandwidth AM79S568
79 MHz IF Saw Filter 20 MHz Bandwidth

79 MHz IF Saw Filter 20 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM79S568
Product Name 79 MHz IF Saw Filter 20 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 79.9 MHz
Bandwidth 20250 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
2458 MHz Cavity Band Pass Filter - AB2458B724 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 32000 kHz
View Details
2412 MHz Cavity Band Pass Filter - AB2412B498 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 11000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details