Anatech Electronics, Inc. 770 MHz Wireless RF Saw Filter AM770S284

Description
770 MHz Wireless RF Saw Filter
Request a Quote
Description
770 MHz Wireless RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
770 MHz Wireless RF Saw Filter - AM770S284 - Anatech Electronics, Inc.
Garfield, NJ, United States
770 MHz Wireless RF Saw Filter
AM770S284
770 MHz Wireless RF Saw Filter AM770S284
770 MHz Wireless RF Saw Filter

770 MHz Wireless RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM770S284
Product Name 770 MHz Wireless RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 770 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5590 MHz WiFi Cavity Filter - AB5590B555 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2312.5 MHz Cavity Band Pass Filter - AB2312B1006 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2312 MHz
Bandwidth 19200 kHz
View Details
5550-5650 MHz Cavity Band Pass Filter - AB5600B854 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 100000 kHz
View Details
1960 MHz Cavity Band Pass Filter - AB1960B664 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1960 MHz
Bandwidth 60000 kHz
View Details