Anatech Electronics, Inc. 770 MHz Ceramic Band Pass Filter AM770B1136

Description
770 MHz Ceramic Band Pass Filter
Request a Quote
Description
770 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
770 MHz Ceramic Band Pass Filter - AM770B1136 - Anatech Electronics, Inc.
Garfield, NJ, United States
770 MHz Ceramic Band Pass Filter
AM770B1136
770 MHz Ceramic Band Pass Filter AM770B1136
770 MHz Ceramic Band Pass Filter

770 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM770B1136
Product Name 770 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 770 MHz
Bandwidth 37500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2495 MHz Cavity Band Pass Filter - AB2495B784 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2495 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B616 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
4500-5000 MHz Cavity Band Pass Filter - AB4750B1255 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 500000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details