Anatech Electronics, Inc. 75 MHz IF Saw Filter 40 MHz Bandwidth AM75S564

Description
75 MHz IF Saw Filter 40 MHz Bandwidth
Request a Quote
Description
75 MHz IF Saw Filter 40 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
75 MHz IF Saw Filter 40 MHz Bandwidth - AM75S564 - Anatech Electronics, Inc.
Garfield, NJ, United States
75 MHz IF Saw Filter 40 MHz Bandwidth
AM75S564
75 MHz IF Saw Filter 40 MHz Bandwidth AM75S564
75 MHz IF Saw Filter 40 MHz Bandwidth

75 MHz IF Saw Filter 40 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM75S564
Product Name 75 MHz IF Saw Filter 40 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 75 MHz
Bandwidth 40700 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1870-1980 MHz Cavity Band Pass Filter - AB1925B1216 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1925 MHz
Bandwidth 110000 kHz
View Details
18825-18935 MHz Cavity Band Pass Filter - AB18880B1066 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18880 MHz
Bandwidth 110000 kHz
View Details
13750 MHz Cavity Band Pass Filter - AB13750B1261 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.54E7 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B682 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details