Anatech Electronics, Inc. 75 MHz IF Saw Filter 29 MHz Bandwidth AM75S563

Description
75 MHz IF Saw Filter 29 MHz Bandwidth
Request a Quote
Description
75 MHz IF Saw Filter 29 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
75 MHz IF Saw Filter 29 MHz Bandwidth - AM75S563 - Anatech Electronics, Inc.
Garfield, NJ, United States
75 MHz IF Saw Filter 29 MHz Bandwidth
AM75S563
75 MHz IF Saw Filter 29 MHz Bandwidth AM75S563
75 MHz IF Saw Filter 29 MHz Bandwidth

75 MHz IF Saw Filter 29 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM75S563
Product Name 75 MHz IF Saw Filter 29 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 75 MHz
Bandwidth 29970 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2467B1095 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 12000 kHz
View Details
1485 MHz Cavity Band Pass Filter - AB1485B1305 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1485 MHz
Bandwidth 40000 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details