Anatech Electronics, Inc. 754 MHz Ceramic Band Pass Filter AM754B1275

Description
754 MHz Ceramic Band Pass Filter
Request a Quote
Description
754 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
754 MHz Ceramic Band Pass Filter - AM754B1275 - Anatech Electronics, Inc.
Garfield, NJ, United States
754 MHz Ceramic Band Pass Filter
AM754B1275
754 MHz Ceramic Band Pass Filter AM754B1275
754 MHz Ceramic Band Pass Filter

754 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM754B1275
Product Name 754 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 754 MHz
Bandwidth 17000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1161.45-1191.45 MHz Cavity Band Pass Filter - AB1176B1219 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 30000 kHz
View Details
1616-1627.5 MHz Cavity Band Pass Filter - AB1621B863 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 11500 kHz
View Details
5710 MHz Cavity Band Pass Filter - AB5710B587 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5710 MHz
Bandwidth 10000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
View Details