Anatech Electronics, Inc. 751 MHz RF-Rx Saw Band Pass Filter AM751S1106

Description
751 MHz RF-Rx Saw Band Pass Filter
Request a Quote
Description
751 MHz RF-Rx Saw Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
751 MHz RF-Rx Saw Band Pass Filter - AM751S1106 - Anatech Electronics, Inc.
Garfield, NJ, United States
751 MHz RF-Rx Saw Band Pass Filter
AM751S1106
751 MHz RF-Rx Saw Band Pass Filter AM751S1106
751 MHz RF-Rx Saw Band Pass Filter

751 MHz RF-Rx Saw Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM751S1106
Product Name 751 MHz RF-Rx Saw Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 751 MHz
Bandwidth 746000 to 756000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B700 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
5200-5400 MHz Cavity Band Pass Filter - AB5300B926 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 200000 kHz
View Details