Anatech Electronics, Inc. 751 MHz RF-Rx Balanced Saw Band Pass Filter AM751S1105

Description
751 MHz RF-Rx Balanced Saw Band Pass Filter
Request a Quote
Description
751 MHz RF-Rx Balanced Saw Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
751 MHz RF-Rx Balanced Saw Band Pass Filter - AM751S1105 - Anatech Electronics, Inc.
Garfield, NJ, United States
751 MHz RF-Rx Balanced Saw Band Pass Filter
AM751S1105
751 MHz RF-Rx Balanced Saw Band Pass Filter AM751S1105
751 MHz RF-Rx Balanced Saw Band Pass Filter

751 MHz RF-Rx Balanced Saw Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM751S1105
Product Name 751 MHz RF-Rx Balanced Saw Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 751 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Band Pass Filter - AB2072B1327 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B479 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B696 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
5490 MHz Cavity Band Pass Filter - AB5490B562 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5490 MHz
Bandwidth 10000 kHz
View Details