Anatech Electronics, Inc. 750 MHz Ceramic Band Pass Filter AM750B1517

Description
750 MHz Ceramic Band Pass Filter
Request a Quote
Description
750 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
750 MHz Ceramic Band Pass Filter - AM750B1517 - Anatech Electronics, Inc.
Garfield, NJ, United States
750 MHz Ceramic Band Pass Filter
AM750B1517
750 MHz Ceramic Band Pass Filter AM750B1517
750 MHz Ceramic Band Pass Filter

750 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM750B1517
Product Name 750 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 750 MHz
Bandwidth 36000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

9500-10500 MHz Cavity Band Pass Filter - AB10000B1139 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 1.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2427B1087 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2427 MHz
Bandwidth 12000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details