Anatech Electronics, Inc. 74 MHz IF Saw Filter 10 MHz Bandwidth AM74S654

Description
74 MHz IF Saw Filter 10 MHz Bandwidth
Request a Quote
Description
74 MHz IF Saw Filter 10 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
74 MHz IF Saw Filter 10 MHz Bandwidth - AM74S654 - Anatech Electronics, Inc.
Garfield, NJ, United States
74 MHz IF Saw Filter 10 MHz Bandwidth
AM74S654
74 MHz IF Saw Filter 10 MHz Bandwidth AM74S654
74 MHz IF Saw Filter 10 MHz Bandwidth

74 MHz IF Saw Filter 10 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM74S654
Product Name 74 MHz IF Saw Filter 10 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 74.99 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details
1670-1700 MHz Cavity Band Pass Filter - AB1685B910 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1685 MHz
Bandwidth 30000 kHz
View Details
4475 MHz Cavity Band Pass Filter - AB4475B1331 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4475 MHz
Bandwidth 185000 kHz
View Details