Anatech Electronics, Inc. 748 MHz Connectorized Ceramic Band Pass Filter AM748B1658-C

Description
748 MHz Connectorized Ceramic Band Pass Filter
Request a Quote
Description
748 MHz Connectorized Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
748 MHz Connectorized Ceramic Band Pass Filter - AM748B1658-C - Anatech Electronics, Inc.
Garfield, NJ, United States
748 MHz Connectorized Ceramic Band Pass Filter
AM748B1658-C
748 MHz Connectorized Ceramic Band Pass Filter AM748B1658-C
748 MHz Connectorized Ceramic Band Pass Filter

748 MHz Connectorized Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM748B1658-C
Product Name 748 MHz Connectorized Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 748 MHz
Bandwidth 40000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
2345-2355 MHz Cavity Band Pass Filter - AB2350B1256 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 10000 kHz
View Details
1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details
2420 MHz Cavity Band Pass Filter - AB2420B723 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 32000 kHz
View Details