Anatech Electronics, Inc. 7250 MHz Ceramic Band Pass Filter AM7250B1491

Description
7250 MHz Ceramic Band Pass Filter
Request a Quote
Description
7250 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7250 MHz Ceramic Band Pass Filter - AM7250B1491 - Anatech Electronics, Inc.
Garfield, NJ, United States
7250 MHz Ceramic Band Pass Filter
AM7250B1491
7250 MHz Ceramic Band Pass Filter AM7250B1491
7250 MHz Ceramic Band Pass Filter

7250 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM7250B1491
Product Name 7250 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 7250 MHz
Bandwidth 125000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2412B1084 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 12000 kHz
View Details
5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1108 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B641 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details