Anatech Electronics, Inc. 713 MHz Ceramic Band Pass Filter AM713B1404

Description
713 MHz Ceramic Band Pass Filter
Request a Quote
Description
713 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
713 MHz Ceramic Band Pass Filter - AM713B1404 - Anatech Electronics, Inc.
Garfield, NJ, United States
713 MHz Ceramic Band Pass Filter
AM713B1404
713 MHz Ceramic Band Pass Filter AM713B1404
713 MHz Ceramic Band Pass Filter

713 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM713B1404
Product Name 713 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 713 MHz
Bandwidth 6000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details
2620-2690 MHz LTE Frequency Band 7 Cavity Band Pass Filter - AB2655B862 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2655 MHz
Bandwidth 70000 kHz
View Details
10010 MHz Cavity Band Pass Filter - AB10010B1138 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
1059 MHz Cavity Band Pass Filter - AB1059B930 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1059 MHz
Bandwidth 18000 kHz
View Details