Anatech Electronics, Inc. 2370 MHz Cavity Band Pass Filter AB2370B867

Description
2370 MHz cavity Band Pass filter
Request a Quote
Description
2370 MHz cavity Band Pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2370 MHz Cavity Band Pass Filter - AB2370B867 - Anatech Electronics, Inc.
Garfield, NJ, United States
2370 MHz Cavity Band Pass Filter
AB2370B867
2370 MHz Cavity Band Pass Filter AB2370B867
2370 MHz cavity Band Pass filter

2370 MHz cavity Band Pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2370B867
Product Name 2370 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2370 MHz
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.5-2.7 GHz Cavity Band Pass Filter - AB2600B530 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B686 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B618 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
2440.7 MHz Cavity Band Pass Filter - AB2440B520 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 80000 kHz
View Details