Anatech Electronics, Inc.
70 MHz Saw Filter
AM70S940
Description
70 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
70 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM70S940 |
|
Product Name
|
70 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
70 MHz
|
|
Bandwidth
|
4740 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2462 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2008 MHz
Bandwidth
485000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1508 MHz
Bandwidth
18000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
382 MHz
Bandwidth
5000 kHz
View Details