Anatech Electronics, Inc. 70 MHz Saw Filter AM70S920

Description
70 MHz Saw Filter
Request a Quote
Description
70 MHz Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz Saw Filter - AM70S920 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz Saw Filter
AM70S920
70 MHz Saw Filter AM70S920
70 MHz Saw Filter

70 MHz Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70S920
Product Name 70 MHz Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
Bandwidth 1260 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Band Pass Filter - AB2410B717 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 73000 kHz
View Details
5700 MHz Cavity Band Pass Filter - AB5700B768 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 10000 kHz
View Details
5540 MHz WiFi Cavity Filter - AB5540B905 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details