Anatech Electronics, Inc.
70 MHz Saw Filter
AM70S919
Description
70 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
70 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM70S919 |
|
Product Name
|
70 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
70 MHz
|
|
Bandwidth
|
1290 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1375 MHz
Bandwidth
24000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2140 MHz
Bandwidth
60000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4935 MHz
Bandwidth
57000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2467 MHz
Bandwidth
12000 kHz
View Details