Anatech Electronics, Inc. 70 MHz IF Saw Filter 6 MHz Bandwidth AM70S653

Description
70 MHz IF Saw Filter 6 MHz Bandwidth
Request a Quote
Description
70 MHz IF Saw Filter 6 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz IF Saw Filter 6 MHz Bandwidth - AM70S653 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz IF Saw Filter 6 MHz Bandwidth
AM70S653
70 MHz IF Saw Filter 6 MHz Bandwidth AM70S653
70 MHz IF Saw Filter 6 MHz Bandwidth

70 MHz IF Saw Filter 6 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70S653
Product Name 70 MHz IF Saw Filter 6 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
Bandwidth 6500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2.6 GHz Cavity Band Pass Filter - AB2600B534 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 15000 kHz
View Details
1350-1400 MHz Cavity Band Pass Filter - AB1375B932 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 50000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details