Anatech Electronics, Inc. 70 MHz IF Saw Filter 19 MHz Bandwidth AM70S640

Description
70 MHz IF Saw Filter 19 MHz Bandwidth
Request a Quote
Description
70 MHz IF Saw Filter 19 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz IF Saw Filter 19 MHz Bandwidth - AM70S640 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz IF Saw Filter 19 MHz Bandwidth
AM70S640
70 MHz IF Saw Filter 19 MHz Bandwidth AM70S640
70 MHz IF Saw Filter 19 MHz Bandwidth

70 MHz IF Saw Filter 19 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70S640
Product Name 70 MHz IF Saw Filter 19 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
Bandwidth 19100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5590 MHz WiFi Cavity Filter - AB5590B555 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
1750-1850 MHz Cavity Band Pass Filter - AB1800B492 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B895 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 50000 kHz
View Details
5710 MHz Cavity Band Pass Filter - AB5710B587 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5710 MHz
Bandwidth 10000 kHz
View Details