Anatech Electronics, Inc. 70 MHz IF Saw Filter 19 MHz Bandwidth AM70S634

Description
70 MHz IF Saw Filter 19 MHz Bandwidth
Request a Quote
Description
70 MHz IF Saw Filter 19 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz IF Saw Filter 19 MHz Bandwidth - AM70S634 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz IF Saw Filter 19 MHz Bandwidth
AM70S634
70 MHz IF Saw Filter 19 MHz Bandwidth AM70S634
70 MHz IF Saw Filter 19 MHz Bandwidth

70 MHz IF Saw Filter 19 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70S634
Product Name 70 MHz IF Saw Filter 19 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
Bandwidth 19360 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
4460 MHz Cavity Band Pass Filter - AB4460B524 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B731 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1118 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details