Anatech Electronics, Inc. 70 MHz IF Saw Filter 9 MHz Bandwidth AM70S631

Description
70 MHz IF Saw Filter 9 MHz Bandwidth
Request a Quote
Description
70 MHz IF Saw Filter 9 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz IF Saw Filter 9 MHz Bandwidth - AM70S631 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz IF Saw Filter 9 MHz Bandwidth
AM70S631
70 MHz IF Saw Filter 9 MHz Bandwidth AM70S631
70 MHz IF Saw Filter 9 MHz Bandwidth

70 MHz IF Saw Filter 9 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70S631
Product Name 70 MHz IF Saw Filter 9 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
Bandwidth 9960 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1870-1885 MHz Cavity Band Pass Filter - AB1877B790 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1877 MHz
Bandwidth 15000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details
2420 MHz Cavity Band Pass Filter - AB2420B723 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 32000 kHz
View Details
2482-2502MHz Cavity Band Pass Filter - AB2492B1210 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 20000 kHz
View Details