Anatech Electronics, Inc. 70 MHz IF Saw Filter 14 MHz Bandwidth AM70S553

Description
70 MHz IF Saw Filter 14 MHz Bandwidth
Request a Quote
Description
70 MHz IF Saw Filter 14 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz IF Saw Filter 14 MHz Bandwidth - AM70S553 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz IF Saw Filter 14 MHz Bandwidth
AM70S553
70 MHz IF Saw Filter 14 MHz Bandwidth AM70S553
70 MHz IF Saw Filter 14 MHz Bandwidth

70 MHz IF Saw Filter 14 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70S553
Product Name 70 MHz IF Saw Filter 14 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
Bandwidth 14820 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2016B1106 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
2355 MHz Cavity Band Pass Filter - AB2355B1328 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details
1542 MHz Cavity Band Pass Filter - AB1542B748 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1542 MHz
Bandwidth 20000 kHz
View Details