Anatech Electronics, Inc. 70MHz SAW BPF AM70S237

Description
70MHz SAW BPF
Request a Quote
Description
70MHz SAW BPF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70MHz SAW BPF - AM70S237 - Anatech Electronics, Inc.
Garfield, NJ, United States
70MHz SAW BPF
AM70S237
70MHz SAW BPF AM70S237
70MHz SAW BPF

70MHz SAW BPF

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70S237
Product Name 70MHz SAW BPF
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
Bandwidth 12050 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details
2485 MHz Cavity Band Pass Filter - AB2485B1313 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2485 MHz
Bandwidth 22000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
5590 MHz WiFi Cavity Filter - AB5590B567 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details